Mallory Sonalert Products, Inc. Hazardous Location Alarms SCH628NR

Description
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 97 @ 2 ft Max Current (mA): 23 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 97.0 RoHS: Yes
Datasheet
Description
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 97 @ 2 ft Max Current (mA): 23 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 97.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Alarms - SCH628NR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Hazardous Location Alarms
SCH628NR
Hazardous Location Alarms SCH628NR
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 97 @ 2 ft Max Current (mA): 23 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 97.0 RoHS: Yes

Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 85 to 97 @ 2 ft Max Current (mA): 23 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 97.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCH628NR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCH628NR
Audio Products - Alarms, Buzzers, and Sirens SCH628NR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site
ALARM; HAZARDOUS LOC; CONT; 6-28 VDC; 80-90 DB; 2.9 KHZ; PANEL- SCREWS - 70186732 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALARM; HAZARDOUS LOC; CONT; 6-28 VDC; 80-90 DB; 2.9 KHZ; PANEL- SCREWS
70186732
ALARM; HAZARDOUS LOC; CONT; 6-28 VDC; 80-90 DB; 2.9 KHZ; PANEL- SCREWS 70186732
ALARM; HAZARDOUS LOC; CONT; 6-28 VDC; 80-90 DB; 2.9 KHZ; PANEL- SCREWS

ALARM; HAZARDOUS LOC; CONT; 6-28 VDC; 80-90 DB; 2.9 KHZ; PANEL- SCREWS

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SCH628NR SCH628NR 70186732
Product Name Hazardous Location Alarms Audio Products - Alarms, Buzzers, and Sirens ALARM; HAZARDOUS LOC; CONT; 6-28 VDC; 80-90 DB; 2.9 KHZ; PANEL- SCREWS
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 97 dB 86 dB 85 to 95 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details