Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 30 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCH628ANPR | SCH628ANPR |
| Product Name | Hazardous Location Alarms | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 88 to 103 dB | 88 dB |
| Frequency | 2900 Hz | 2900 Hz |