Mallory Sonalert Products, Inc. Hazardous Location Alarms SCH416R

Description
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 16 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 14 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 16.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes
Datasheet
Description
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 16 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 14 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 16.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Alarms - SCH416R - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Hazardous Location Alarms
SCH416R
Hazardous Location Alarms SCH416R
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 16 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 14 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 16.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes

Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 4 to 16 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 14 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 4.0 Max Volt: 16.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCH416R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCH416R
Audio Products - Alarms, Buzzers, and Sirens SCH416R
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCH416R SCH416R
Product Name Hazardous Location Alarms Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS; CUL Approved
Sound Level 77 to 89 dB 4 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 1235777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details