Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 79 to 89 @ 2 ft Max Current (mA): 22 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 79.0 Typical dB: 89.0 RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SCH110PR |
| Product Name | Hazardous Location Alarms |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals |
| Agency Approvals | RoHS; CUL Approved |
| Sound Level | 79 to 89 dB |
| Frequency | 2900 Hz |