Mallory Sonalert Products, Inc. Hazardous Location Alarms SCH110NPR

Description
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 92 to 101 @ 2 ft Max Current (mA): 24 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 92.0 Typical dB: 101.0 RoHS: Yes
Datasheet
Description
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 92 to 101 @ 2 ft Max Current (mA): 24 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 92.0 Typical dB: 101.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Alarms - SCH110NPR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Hazardous Location Alarms
SCH110NPR
Hazardous Location Alarms SCH110NPR
Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 92 to 101 @ 2 ft Max Current (mA): 24 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 92.0 Typical dB: 101.0 RoHS: Yes

Series: Hazardous Location Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 92 to 101 @ 2 ft Max Current (mA): 24 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 92.0 Typical dB: 101.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCH110NPR
Product Name Hazardous Location Alarms
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS; CUL Approved
Sound Level 92 to 101 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
10-30V DC Frame E Rec. Horn Red Beacon - 855H-RC30E4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 14 to 30 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details