Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens SCE120SA3DP3B

Description
Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 65dB @ 48V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 65dB @ 48V, 61cm Panel Mount Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - SCE120SA3DP3B-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SCE120SA3DP3B-ND
Alarms, Buzzers, and Sirens SCE120SA3DP3B-ND
Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 65dB @ 48V, 61cm Panel Mount Terminal Block

Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 65dB @ 48V, 61cm Panel Mount Terminal Block

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE120SA3DP3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SCE120SA3DP3B
Audio Products - Alarms, Buzzers, and Sirens SCE120SA3DP3B
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SCE120SA3DP3B-ND SCE120SA3DP3B
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations Terminal Block
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 32 mm (1.26 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details