The SCE120MA3PS1B is a 30mm alarm from Mallory Sonalert Products, Inc., designed for panel mounting with a terminal block. It operates within a voltage range of 48 to 120 VAC and emits a short beep sound at a frequency of 2900 ± 500 Hz. The typical loudness is rated between 75 to 85 dB(A) at a distance of 2 feet, with a maximum current draw of 40 mA. The housing is constructed from black 6/6 nylon, ensuring durability in various environments. It is rated for operation in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -40°C to +85°C as well. The recommended hole size for installation is 1.25 inches (31.75 mm), and the unit weighs approximately 1.6 ounces (45 grams). The product is cUL recognized and complies with RoHS standards.
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Short Pulse Freq (Hz): 2900.0 Volt Rating: 48 to 120 AC Only Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 48.0 Max Volt: 120.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCE120MA3PS1B | SCE120MA3PS1B |
| Product Name | 30mm Alarms with Terminal Block | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Block | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 75 to 85 dB | |
| Frequency | 2900 Hz |