Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens SCE120MA3DP3S

Description
"Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 75dB @ 48V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 75dB @ 48V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - SCE120MA3DP3S-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SCE120MA3DP3S-ND
Alarms, Buzzers, and Sirens SCE120MA3DP3S-ND
"Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 75dB @ 48V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"

"Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 75dB @ 48V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE120MA3DP3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
SCE120MA3DP3S
Audio Products - Alarms, Buzzers, and Sirens SCE120MA3DP3S
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SCE120MA3DP3S-ND SCE120MA3DP3S
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Shape Round
Terminations Quick Connects; Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 238022P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 97 dB
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details