Mallory Sonalert Products, Inc. Transducer, Piezo, 2.9Khz, 85Db, 120Vac; Transducer Function Mallory SCE120MA3CTB

Description
TRANSDUCER, PIEZO, 2.9KHZ, 85DB, 120VAC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:48V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:85dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, PIEZO, 2.9KHZ, 85DB, 120VAC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:48V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:85dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 2.9Khz, 85Db, 120Vac; Transducer Function Mallory - 89K2245 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 2.9Khz, 85Db, 120Vac; Transducer Function Mallory
89K2245
Transducer, Piezo, 2.9Khz, 85Db, 120Vac; Transducer Function Mallory 89K2245
TRANSDUCER, PIEZO, 2.9KHZ, 85DB, 120VAC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:48V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:85dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

TRANSDUCER, PIEZO, 2.9KHZ, 85DB, 120VAC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:48V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:85dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 89K2245
Product Name Transducer, Piezo, 2.9Khz, 85Db, 120Vac; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details