Buzzers Indicator, Internally Driven Piezo 40mA 2kHz 85dB @ 48V, 61cm Panel Mount Terminal Block
BUZZER PIEZO 42.85MM PNL MNT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | SCE120LA2DP3B-ND | SCE120LA2DP3B |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | |
| Terminations | Terminal Block | |
| Mounting | Panel | |
| Tone | Noncontinuous | |
| Frequency | 2000 Hz |