ALARM W/VOLUME CTRL, 30MM, 2KHZ, 100DB; Transducer Function:Alarm; Tones:Continuous, Slow Pulse; Supply Voltage Min:28VDC; Supply Voltage Max:48VDC; Operating Current Max:40mA; Sound Level SPL:100dB; Resonant Frequency:2kHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 41AH5474 |
| Product Name | Alarm W/volume Ctrl, 30Mm, 2Khz, 100Db; Transducer Function Mallory |