Mallory Sonalert Products, Inc. 30mm Alarms with Terminal Block SCE048XA3DP3B

Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 AC/DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 AC/DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Terminal Block - SCE048XA3DP3B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Terminal Block
SCE048XA3DP3B
30mm Alarms with Terminal Block SCE048XA3DP3B
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 AC/DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes

Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 2900.0 Volt Rating: 28 to 48 AC/DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE048XA3DP3B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE048XA3DP3B
Audio Products - Alarms, Buzzers, and Sirens SCE048XA3DP3B
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCE048XA3DP3B SCE048XA3DP3B
Product Name 30mm Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL Approved
Sound Level 95 to 105 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
EM3 SelecTone® Extension Modules - EM3 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details