The SCE048SD2FP1B is a 30mm alarm designed for panel mounting, featuring a terminal block for easy connectivity. It operates within a voltage range of 28 to 48 VDC and produces a fast pulse sound at a frequency of 2000 ± 500 Hz. The typical loudness is rated between 65 to 75 dB(A) at a distance of 2 feet, with a maximum current draw of 40 mA. The housing is made from black 6/6 nylon, ensuring durability and compliance with NEMA 3R, 4X, and 12 standards. This alarm is cUL recognized and RoHS compliant, making it suitable for various applications. It can function effectively in operating temperatures ranging from -40° to +85° C and can be stored in temperatures from -40° to +85° C. The recommended hole size for installation is 1.25 inches (31.75 mm), and the product weighs approximately 1.6 oz (45 g).
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Pulse Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 75 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 Max Volt: 48.0 Typical dB Min Voltage: 65.0 Typical dB: 75.0 RoHS: Yes
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SCE048SD2FP1B | SCE048SD2FP1B |
| Product Name | 30mm Alarms with Terminal Block | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Block | |
| Agency Approvals | RoHS; CUL Approved | |
| Sound Level | 65 to 75 dB | |
| Frequency | 2000 Hz |