Mallory Sonalert Products, Inc. 30mm Alarms with Electronic Volume Control SCE048LD2VC3F

Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Electronic Volume Control - SCE048LD2VC3F - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Electronic Volume Control
SCE048LD2VC3F
30mm Alarms with Electronic Volume Control SCE048LD2VC3F
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Soft & MP Sound Tone 2: Med & MP Sound Tone 3: Loud & MP Sound Tone 4: N/A Freq (Hz): 2000.0 Volt Rating: 28 to 48 DC Typical Loudness (dBa): 65 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 28.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCE048LD2VC3F
Product Name 30mm Alarms with Electronic Volume Control
Mounting Flush or Panel Mounted; Panel - Flat Blade
Features VolumeControl
Agency Approvals RoHS; CUL Approved
Sound Level 65 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1797434 - RS Components, Ltd.
Specs
Alarm Type Buzzer
Mounting Surface mount
Agency Approvals RoHS; RoHS Compliant
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details