Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens SCE048LD2VC1F

Description
"Buzzers Indicator, Internally Driven Piezo 40mA 2kHz 85dB @ 28V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm), Wire Leads"
Request a Quote Datasheet
Description
"Buzzers Indicator, Internally Driven Piezo 40mA 2kHz 85dB @ 28V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm), Wire Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-SCE048LD2VC1F-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-SCE048LD2VC1F-ND
Alarms, Buzzers, and Sirens 458-SCE048LD2VC1F-ND
"Buzzers Indicator, Internally Driven Piezo 40mA 2kHz 85dB @ 28V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm), Wire Leads"

"Buzzers Indicator, Internally Driven Piezo 40mA 2kHz 85dB @ 28V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm), Wire Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-SCE048LD2VC1F-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads; Quick Connects; Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 14 mm (0.5512 inch)
View Details
Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details