Mallory Sonalert Products, Inc. Alarm W/volume Ctrl, 30Mm, 2Khz, 90Db; Transducer Function Mallory SCE048LD2VC1B

Description
ALARM W/VOLUME CTRL, 30MM, 2KHZ, 90DB; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:28VDC; Supply Voltage Max:48VDC; Operating Current Max:40mA; Sound Level SPL:90dB; Resonant Frequency:2kHz RoHS Compliant: Yes
Datasheet
Description
ALARM W/VOLUME CTRL, 30MM, 2KHZ, 90DB; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:28VDC; Supply Voltage Max:48VDC; Operating Current Max:40mA; Sound Level SPL:90dB; Resonant Frequency:2kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarm W/volume Ctrl, 30Mm, 2Khz, 90Db; Transducer Function Mallory - 41AH5442 - Newark, An Avnet Company
Chicago, IL, United States
Alarm W/volume Ctrl, 30Mm, 2Khz, 90Db; Transducer Function Mallory
41AH5442
Alarm W/volume Ctrl, 30Mm, 2Khz, 90Db; Transducer Function Mallory 41AH5442
ALARM W/VOLUME CTRL, 30MM, 2KHZ, 90DB; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:28VDC; Supply Voltage Max:48VDC; Operating Current Max:40mA; Sound Level SPL:90dB; Resonant Frequency:2kHz RoHS Compliant: Yes

ALARM W/VOLUME CTRL, 30MM, 2KHZ, 90DB; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:28VDC; Supply Voltage Max:48VDC; Operating Current Max:40mA; Sound Level SPL:90dB; Resonant Frequency:2kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 41AH5442
Product Name Alarm W/volume Ctrl, 30Mm, 2Khz, 90Db; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details