Mallory Sonalert Products, Inc. 30mm Alarms with Electronic Volume Control SCE028XD2DB3B

Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 2000.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 2000.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Electronic Volume Control - SCE028XD2DB3B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Electronic Volume Control
SCE028XD2DB3B
30mm Alarms with Electronic Volume Control SCE028XD2DB3B
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 2000.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 RoHS: Yes

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 2000.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCE028XD2DB3B
Product Name 30mm Alarms with Electronic Volume Control
Mounting Flush or Panel Mounted; Panel- Block
Features VolumeControl
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details