Mallory Sonalert Products, Inc. 30mm Alarms with Terminal Block SCE028MD3DL1B

Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 10 S Delay Cont Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 10 S Delay Cont Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Terminal Block - SCE028MD3DL1B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Terminal Block
SCE028MD3DL1B
30mm Alarms with Terminal Block SCE028MD3DL1B
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 10 S Delay Cont Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes

Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 10 S Delay Cont Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE028MD3DL1B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE028MD3DL1B
Audio Products - Alarms, Buzzers, and Sirens SCE028MD3DL1B
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCE028MD3DL1B SCE028MD3DL1B
Product Name 30mm Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL Approved
Sound Level 75 to 85 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
750 Series Electronic Sounders - 750A-NFC2-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
Sound Level 90 to 120 dB
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details