Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SCE028LD3SU2S

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Speed Up Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Speed Up Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SCE028LD3SU2S - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SCE028LD3SU2S
30mm Alarms with Screw Terminals SCE028LD3SU2S
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Speed Up Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Speed Up Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE028LD3SU2S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE028LD3SU2S
Audio Products - Alarms, Buzzers, and Sirens SCE028LD3SU2S
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCE028LD3SU2S SCE028LD3SU2S
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS; CUL
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 1235777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
10-30V DC Frame C Rec. Horn - 855H-R30C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 10 to 30 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details