Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SCE028LD3SR3S

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Siren Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Siren Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SCE028LD3SR3S is a 30mm alarm from Mallory Sonalert Products, Inc., designed for panel mounting with a recommended hole size of 1.25 inches (31.75mm). It features a loud siren sweep sound type with a frequency of 2900 ± 500 Hz and operates at a voltage range of 16 to 28 VDC. The alarm produces a sound level between 85 to 95 dB(A) at a distance of 2 feet, making it suitable for applications requiring a loud alert. The device has a maximum current draw of 40mA and is constructed from 6/6 nylon in black. It is rated for operation in temperatures ranging from -40° to +85° C and is also RoHS compliant. The alarm is cUL recognized and approved for NEMA 3R, 4X, and 12 environments when used with the appropriate accessory. The typical weight of the unit is 1.6 oz (45g), and it is secured to the panel using a knurled nut with a maximum recommended torque of 10 in-lbs.

Datasheet Summary
Powered by GS/AI

The SCE028LD3SR3S is a 30mm alarm from Mallory Sonalert Products, Inc., designed for panel mounting with a recommended hole size of 1.25 inches (31.75mm). It features a loud siren sweep sound type with a frequency of 2900 ± 500 Hz and operates at a voltage range of 16 to 28 VDC. The alarm produces a sound level between 85 to 95 dB(A) at a distance of 2 feet, making it suitable for applications requiring a loud alert. The device has a maximum current draw of 40mA and is constructed from 6/6 nylon in black. It is rated for operation in temperatures ranging from -40° to +85° C and is also RoHS compliant. The alarm is cUL recognized and approved for NEMA 3R, 4X, and 12 environments when used with the appropriate accessory. The typical weight of the unit is 1.6 oz (45g), and it is secured to the panel using a knurled nut with a maximum recommended torque of 10 in-lbs.

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SCE028LD3SR3S - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SCE028LD3SR3S
30mm Alarms with Screw Terminals SCE028LD3SR3S
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Siren Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Siren Freq (hZ): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE028LD3SR3S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE028LD3SR3S
Audio Products - Alarms, Buzzers, and Sirens SCE028LD3SR3S
BUZZER SIREN 6-28VDC PNL MNT

BUZZER SIREN 6-28VDC PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCE028LD3SR3S SCE028LD3SR3S
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Alarm Type Siren
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS; CUL
Sound Level 85 to 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 300-250 SelecTone - K2001903B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details