Mallory Sonalert Products, Inc. 30mm Alarms with Terminal Block SCE028LD3DP2B

Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Terminal Block - SCE028LD3DP2B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Terminal Block
SCE028LD3DP2B
30mm Alarms with Terminal Block SCE028LD3DP2B
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Fast Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE028LD3DP2B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE028LD3DP2B
Audio Products - Alarms, Buzzers, and Sirens SCE028LD3DP2B
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site
ALARM; FAST DBL PULSE; 16-28 VDC; 85-95DB; 2.9 KHZ; PANEL- TERMINAL BLOCK - 70186719 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALARM; FAST DBL PULSE; 16-28 VDC; 85-95DB; 2.9 KHZ; PANEL- TERMINAL BLOCK
70186719
ALARM; FAST DBL PULSE; 16-28 VDC; 85-95DB; 2.9 KHZ; PANEL- TERMINAL BLOCK 70186719
ALARM; FAST DBL PULSE; 16-28 VDC; 85-95DB; 2.9 KHZ; PANEL- TERMINAL BLOCK

ALARM; FAST DBL PULSE; 16-28 VDC; 85-95DB; 2.9 KHZ; PANEL- TERMINAL BLOCK

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SCE028LD3DP2B SCE028LD3DP2B 70186719
Product Name 30mm Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens ALARM; FAST DBL PULSE; 16-28 VDC; 85-95DB; 2.9 KHZ; PANEL- TERMINAL BLOCK
Mounting Flush or Panel Mounted; Panel- Block Flush or Panel Mounted
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 95 dB 85 to 95 dB
Frequency 2900 Hz 2900 Hz
Supply Voltage DC or Battery DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

Alarms - 2181164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
Operating Voltage 230 volts
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details