Buzzers Indicator, Internally Driven Piezo 40mA 2kHz 85dB @ 16V, 61cm Panel Mount Terminal Block, Wire Leads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-SCE028LD2VC3B-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Leads; Terminal Block |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2000 Hz |