Mallory Sonalert Products, Inc. 30mm Alarms with Terminal Block SCE028LA3SD5B

Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 1 Min Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 1 Min Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Terminal Block - SCE028LA3SD5B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Terminal Block
SCE028LA3SD5B
30mm Alarms with Terminal Block SCE028LA3SD5B
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 1 Min Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: 1 Min Double Pulse Freq (Hz): 2900.0 Volt Rating: 16 to 28 AC/DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 16.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SCE028LA3SD5B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SCE028LA3SD5B
Audio Products - Alarms, Buzzers, and Sirens SCE028LA3SD5B
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SCE028LA3SD5B SCE028LA3SD5B
Product Name 30mm Alarms with Terminal Block Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Block
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Fire Alarm Call Points - 2300847 - RS Components, Ltd.
Specs
Features Outdoor Rated
Agency Approvals RoHS; RoHS Compliant
View Details