Mallory Sonalert Products, Inc. 30mm Alarms with Electronic Volume Control SCE016XD3DB3B

Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Electronic Volume Control - SCE016XD3DB3B - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Electronic Volume Control
SCE016XD3DB3B
30mm Alarms with Electronic Volume Control SCE016XD3DB3B
Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes

Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel- Block Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & SP Sound Tone 4: X-Loud & SP Freq (Hz): 3000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SCE016XD3DB3B
Product Name 30mm Alarms with Electronic Volume Control
Mounting Flush or Panel Mounted; Panel- Block
Features VolumeControl
Agency Approvals RoHS; CUL Approved
Sound Level 85 to 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Model A General Alarm Sirens - A-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Agency Approvals UL; ULC; UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Industrial Horn 120V AC Metal Horn - 855HM-GMA10D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details