Series: 30mm Alarms with Electronic Volume Control Mounting Method: Panel - Flat Blade Circuitry: Yes Sound Tone 1: Loud & Cont Sound Tone 2: X-Loud & Cont Sound Tone 3: Loud & MP Sound Tone 4: X-Loud & MP Freq (Hz): 2000.0 Volt Rating: 9 to 16 DC Typical Loudness (dBa): 85 to 105 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 9.0 RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SCE016XD2DB2F |
| Product Name | 30mm Alarms with Electronic Volume Control |
| Mounting | Flush or Panel Mounted; Panel - Flat Blade |
| Features | VolumeControl |
| Agency Approvals | RoHS; CUL Approved |
| Sound Level | 85 to 105 dB |