"Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | SCE016SD3CM1S-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Quick Connects; Screw Terminals |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2900 Hz |