Buzzers Indicator, Internally Driven Piezo 40mA 2.9kHz 85dB @ 6V, 61cm Panel Mount Terminal Block
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | SCE016LD3SU1B-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Terminal Block |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2900 Hz |