The SCE016LD3PS1B is a 30mm alarm from Mallory Sonalert Products, Inc., designed for panel mounting with a terminal block circuitry. It operates within a voltage range of 6 to 16 VDC and produces a short beep sound at a frequency of 2900 ± 500 Hz. The typical loudness is rated between 85 to 95 dB(A) at a distance of 2 feet, with a maximum current draw of 40 mA. The housing is made of black 6/6 nylon, ensuring durability and resistance to environmental factors, with an operating temperature range of -40° to +85° C and a storage temperature range of -40° to +85° C. The recommended hole size for installation is 1.25 inches (31.75 mm), and it is cUL recognized, indicating compliance with safety standards. The product weighs approximately 1.6 oz (45 g) and is RoHS compliant.
Series: 30mm Alarms with Terminal Block Mounting Method: Panel- Block Circuitry: Yes Sound Type: Short Pulse Freq (Hz): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 85.0 Typical dB: 95.0 RoHS: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SCE016LD3PS1B |
| Product Name | 30mm Alarms with Terminal Block |
| Mounting | Flush or Panel Mounted; Panel- Block |
| Agency Approvals | RoHS; CUL Approved |
| Sound Level | 85 to 95 dB |
| Frequency | 2900 Hz |