Mallory Sonalert Products, Inc. Military-Rugged Alarms SC648MD

Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 1900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 66 to 79 @ 2 ft Max Current (mA): 20 mA Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 '-Voltage Type: DC Typical dB Min Voltage: 66.0 Typical dB: 79.0 RoHS: No
Datasheet
Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 1900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 66 to 79 @ 2 ft Max Current (mA): 20 mA Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 '-Voltage Type: DC Typical dB Min Voltage: 66.0 Typical dB: 79.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military-Rugged Alarms - SC648MD - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Military-Rugged Alarms
SC648MD
Military-Rugged Alarms SC648MD
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 1900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 66 to 79 @ 2 ft Max Current (mA): 20 mA Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 '-Voltage Type: DC Typical dB Min Voltage: 66.0 Typical dB: 79.0 RoHS: No

Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 1900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 66 to 79 @ 2 ft Max Current (mA): 20 mA Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 '-Voltage Type: DC Typical dB Min Voltage: 66.0 Typical dB: 79.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC648MD - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC648MD
Audio Products - Alarms, Buzzers, and Sirens SC648MD
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC648MD SC648MD
Product Name Military-Rugged Alarms Audio Products - Alarms, Buzzers, and Sirens
Specialty Applications MIL-SPEC / Military
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 66 to 79 dB 5 dB
Frequency 1900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LP7 StreamLine® Low Profile Combination Sounders/Strobes - LP7-18-30R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals CE
Sound Level 92 to 110 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details