Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC648CPNR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 85 to 96 @ 2 ft Max Current (mA): 10 - 60 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 85.0 Typical dB: 96.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 85 to 96 @ 2 ft Max Current (mA): 10 - 60 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 85.0 Typical dB: 96.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC648CPNR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC648CPNR
30mm Alarms with Screw Terminals SC648CPNR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 85 to 96 @ 2 ft Max Current (mA): 10 - 60 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 85.0 Typical dB: 96.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 10 to 48 DC Typical Loudness (dBa): 85 to 96 @ 2 ft Max Current (mA): 10 - 60 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 85.0 Typical dB: 96.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC648CPNR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC648CPNR
Audio Products - Alarms, Buzzers, and Sirens SC648CPNR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC648CPNR SC648CPNR
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS
Sound Level 85 to 96 dB 84 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products