Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC648ANP

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 26 ma @ 48VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 26 ma @ 48VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC648ANP - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC648ANP
30mm Alarms with Screw Terminals SC648ANP
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 26 ma @ 48VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 10 to 48 AC/DC Typical Loudness (dBa): 88 to 103 @ 2 ft Max Current (mA): 26 ma @ 48VAC/DC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 10.0 Max Volt: 48.0 Typical dB Min Voltage: 88.0 Typical dB: 103.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC648ANP - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC648ANP
Audio Products - Alarms, Buzzers, and Sirens SC648ANP
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC648ANP SC648ANP
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 88 to 103 dB 4 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-120-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details