TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 48VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:10V; Supply Voltage Max:48V; Operating Current Max:18mA; Sound Level SPL:80dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 64F306 |
| Product Name | Transducer, Piezo, 2.9Khz, 80Dba, 48Vdc; Transducer Function Mallory |