Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 83 to 95 @ 2 ft Max Current (mA): 16 mA @ 28 Vdc CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 83.0 Typical dB: 95.0 RoHS: Yes
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available from the Mallory Sonalert product line.
| Mallory Sonalert Products, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SC628NPR | 70186598 |
| Product Name | 30mm Alarms with Screw Terminals | BUZZER; 4 MA (MAX.) @ 6 VDC, 16 MA (MAX.) @ 28 VDC; 6 TO 28 VDC; 2900 + 500 HZ |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | Flush or Panel Mounted |
| Agency Approvals | RoHS | |
| Sound Level | 83 to 95 dB | 85 to 95 dB |
| Frequency | 2900 Hz | 2900 Hz |
| Supply Voltage | DC or Battery | DC or Battery |