TRANSDUCER, PIEZO, 2.9KHZ, 90DBA, 28VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:16mA; Sound Level SPL:90dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6515 |
| Product Name | Transducer, Piezo, 2.9Khz, 90Dba, 28Vdc; Transducer Function Mallory |