TRANSDUCER, PIEZO, 2.9KHZ, 85DBA, 28V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:21.5mA; Sound Level SPL:85dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 93B0064 |
| Product Name | Transducer, Piezo, 2.9Khz, 85Dba, 28V; Transducer Function Mallory |