Mallory Sonalert Products, Inc. Military-Rugged Alarms SC628M

Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 16 mA @ 28 Vdc Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No
Datasheet
Description
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 16 mA @ 28 Vdc Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military-Rugged Alarms - SC628M - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Military-Rugged Alarms
SC628M
Military-Rugged Alarms SC628M
Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 16 mA @ 28 Vdc Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No

Series: Military-Rugged Alarms Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 90 @ 2 ft Max Current (mA): 16 mA @ 28 Vdc Size: 1.69 x 1.41 in Weight: 42 g Operating Temperature: '-40° C to 85° C Storage Temperature: '-55° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 '-Voltage Type: DC Typical dB Min Voltage: 79.0 Typical dB: 90.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628M - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628M
Audio Products - Alarms, Buzzers, and Sirens SC628M
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site
Alarm; 6 to 28 VDC; 85 dB(A) min. @ 2ft. and 28 Vdc; Panel; 2900 500 Hz; - 70186858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm; 6 to 28 VDC; 85 dB(A) min. @ 2ft. and 28 Vdc; Panel; 2900 500 Hz;
70186858
Alarm; 6 to 28 VDC; 85 dB(A) min. @ 2ft. and 28 Vdc; Panel; 2900 500 Hz; 70186858
Nylon Housing, Panel Mounting, Alarm 6 to 28 VDC Voltage Rating The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. For applications requiring operation over extended temperature ranges, or in extreme environmental conditions, military models are recommended. Exposed surface of the sound transducer is treated with corrosion protective coating. Mounting nut is anodized aluminum. Terminals are tin plated brass with nickel plated 6-32 screws. Rated Voltage 6-28Vdc; 68-80dB; 2900Hz; DC; Panel Mount: Continuous Features: Various types of continuous, Fast Pluse, Fast Warble Sound Level: Loud and Medium More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

Nylon Housing, Panel Mounting, Alarm 6 to 28 VDC Voltage Rating

The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. For applications requiring operation over extended temperature ranges, or in extreme environmental conditions, military models are recommended. Exposed surface of the sound transducer is treated with corrosion protective coating. Mounting nut is anodized aluminum. Terminals are tin plated brass with nickel plated 6-32 screws.

Rated Voltage 6-28Vdc; 68-80dB; 2900Hz; DC; Panel Mount: Continuous


Features:

  • Various types of continuous, Fast Pluse, Fast Warble
  • Sound Level: Loud and Medium
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC628M SC628M 70186858
Product Name Military-Rugged Alarms Audio Products - Alarms, Buzzers, and Sirens Alarm; 6 to 28 VDC; 85 dB(A) min. @ 2ft. and 28 Vdc; Panel; 2900 500 Hz;
Specialty Applications MIL-SPEC / Military
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Sound Level 79 to 90 dB 70 dB 85 to 95 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
2 Ckt Panel Mount Alarm 2 Ckt Panel Moun - 855PD-B24LEC1522 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 24 volts
View Details
Sounder Beacons - 142179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details