Buzzers Indicator, Internally Driven Piezo 4 ~ 18mA 2.9kHz 68dB @ 6V, 61cm Panel Mount Wire Leads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | SC628L-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Leads |
| Mounting | Panel |
| Tone | Noncontinuous |
| Frequency | 2900 Hz |