Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628K

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 23 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 23 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628K - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628K
30mm Alarms with Screw Terminals SC628K
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 23 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 75 to 88 @ 2 ft Max Current (mA): 23 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 75.0 Typical dB: 88.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC628K
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 75 to 88 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
PCBA, 300-250 SelecTone - K2001903B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details