Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628JU-1R

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Dual Mode- C/SP Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 88 @ 2 ft Max Current (mA): 3 - 27 mA CUL: No Size: 1.69 x 1.41 in Weight: 48 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Dual Mode- C/SP Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 88 @ 2 ft Max Current (mA): 3 - 27 mA CUL: No Size: 1.69 x 1.41 in Weight: 48 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628JU-1R - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628JU-1R
30mm Alarms with Screw Terminals SC628JU-1R
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Dual Mode- C/SP Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 88 @ 2 ft Max Current (mA): 3 - 27 mA CUL: No Size: 1.69 x 1.41 in Weight: 48 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Dual Mode- C/SP Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 88 @ 2 ft Max Current (mA): 3 - 27 mA CUL: No Size: 1.69 x 1.41 in Weight: 48 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628JU-1R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628JU-1R
Audio Products - Alarms, Buzzers, and Sirens SC628JU-1R
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628JU-1R SC628JU-1R
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS
Sound Level 78 to 88 dB 3 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Model L General Alarm Sirens - L-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details