Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628HR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 89 @ 2 ft Max Current (mA): 30 mA @ 28 Vdc CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 89.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 89 @ 2 ft Max Current (mA): 30 mA @ 28 Vdc CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 89.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628HR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628HR
30mm Alarms with Screw Terminals SC628HR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 89 @ 2 ft Max Current (mA): 30 mA @ 28 Vdc CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 89.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 78 to 89 @ 2 ft Max Current (mA): 30 mA @ 28 Vdc CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 78.0 Typical dB: 89.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628HR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628HR
Audio Products - Alarms, Buzzers, and Sirens SC628HR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site
ALARM; 6 TO 28 VDC; 80 DB(A) MIN. @ 2 FT. AND 28 VDC (MAX.); PANEL; NYLON; - 70186584 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALARM; 6 TO 28 VDC; 80 DB(A) MIN. @ 2 FT. AND 28 VDC (MAX.); PANEL; NYLON;
70186584
ALARM; 6 TO 28 VDC; 80 DB(A) MIN. @ 2 FT. AND 28 VDC (MAX.); PANEL; NYLON; 70186584
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 6-28Vdc; 68-80dB; 4500Hz; DC; Panel Mount; Continuous Tone Features: Various types of continuous and intermittent tones Sound Level: Loud, Meduum or Soft More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available.
Rated Voltage 6-28Vdc; 68-80dB; 4500Hz; DC; Panel Mount; Continuous Tone
Features:

  • Various types of continuous and intermittent tones
  • Sound Level: Loud, Meduum or Soft
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC628HR SC628HR 70186584
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens ALARM; 6 TO 28 VDC; 80 DB(A) MIN. @ 2 FT. AND 28 VDC (MAX.); PANEL; NYLON;
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS; CUL
Sound Level 78 to 89 dB 75 to 85 dB
Frequency 4500 Hz 4500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details