Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628HPR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628HPR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628HPR
30mm Alarms with Screw Terminals SC628HPR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 4500.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 77 to 89 @ 2 ft Max Current (mA): 16 mA @ 28VDC CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 89.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628HPR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628HPR
Audio Products - Alarms, Buzzers, and Sirens SC628HPR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628HPR SC628HPR
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS; CUL
Sound Level 77 to 89 dB
Frequency 4500 Hz 4 to ? Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 300-250 SelecTone - K2001903B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Sounder Beacons - 1931056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Tone Continuous
View Details