Mallory Sonalert Products, Inc. Audio Products - Alarms, Buzzers, and Sirens SC628F

Description
Win Source Part Number: 1181947-SC628F Category: Audio Products>Alarms, Buzzers, and Sirens Series: SC Termination: Screw Terminal, Quick Connect Tab - 0.250" (6.35mm) Package: Bulk Height - Seated (Max): 1.330" (33.77mm) Standard Package: 1 Technology: Piezo Frequency: 2.9kHz Input Type: DC Current - Supply: 2 ~ 4mA Operating Mode: Single Tone Voltage Range: 6 ~ 28V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C Dimension: 1.692" Dia (42.98mm) Sound Pressure Level (SPL): 55dB @ 6V, 61cm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: Mallory Sonalert Products Inc. RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1181947-SC628F Category: Audio Products>Alarms, Buzzers, and Sirens Series: SC Termination: Screw Terminal, Quick Connect Tab - 0.250" (6.35mm) Package: Bulk Height - Seated (Max): 1.330" (33.77mm) Standard Package: 1 Technology: Piezo Frequency: 2.9kHz Input Type: DC Current - Supply: 2 ~ 4mA Operating Mode: Single Tone Voltage Range: 6 ~ 28V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C Dimension: 1.692" Dia (42.98mm) Sound Pressure Level (SPL): 55dB @ 6V, 61cm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: Mallory Sonalert Products Inc. RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - SC628F - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
SC628F
Audio Products - Alarms, Buzzers, and Sirens SC628F
Win Source Part Number: 1181947-SC628F Category: Audio Products>Alarms, Buzzers, and Sirens Series: SC Termination: Screw Terminal, Quick Connect Tab - 0.250" (6.35mm) Package: Bulk Height - Seated (Max): 1.330" (33.77mm) Standard Package: 1 Technology: Piezo Frequency: 2.9kHz Input Type: DC Current - Supply: 2 ~ 4mA Operating Mode: Single Tone Voltage Range: 6 ~ 28V Port Location: Top Driver Circuitry: Indicator, Internally Driven Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C Dimension: 1.692" Dia (42.98mm) Sound Pressure Level (SPL): 55dB @ 6V, 61cm ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: Mallory Sonalert Products Inc. RoHS Status: RoHS non-compliant

Win Source Part Number: 1181947-SC628F
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SC
Termination: Screw Terminal, Quick Connect Tab - 0.250" (6.35mm)
Package: Bulk
Height - Seated (Max): 1.330" (33.77mm)
Standard Package: 1
Technology: Piezo
Frequency: 2.9kHz
Input Type: DC
Current - Supply: 2 ~ 4mA
Operating Mode: Single Tone
Voltage Range: 6 ~ 28V
Port Location: Top
Driver Circuitry: Indicator, Internally Driven
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
Dimension: 1.692" Dia (42.98mm)
Sound Pressure Level (SPL): 55dB @ 6V, 61cm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: Mallory Sonalert Products Inc.
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Alarms, Buzzers, and Sirens - SC628F-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
SC628F-ND
Alarms, Buzzers, and Sirens SC628F-ND
"Buzzers Indicator, Internally Driven Piezo 2 ~ 4mA 2.9kHz 55dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"

"Buzzers Indicator, Internally Driven Piezo 2 ~ 4mA 2.9kHz 55dB @ 6V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number SC628F SC628F-ND
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarms, Buzzers, and Sirens
Shape Round
Terminations Quick Connects; Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.7 mm (0.5394 inch)
View Details
Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details