Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628E

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 64 to 74 @ 2 ft Max Current (mA): 11 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 64.0 Typical dB: 74.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 64 to 74 @ 2 ft Max Current (mA): 11 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 64.0 Typical dB: 74.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628E - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628E
30mm Alarms with Screw Terminals SC628E
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 64 to 74 @ 2 ft Max Current (mA): 11 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 64.0 Typical dB: 74.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 1900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 64 to 74 @ 2 ft Max Current (mA): 11 ma @ 28VDC CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 64.0 Typical dB: 74.0 RoHS: No

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628E - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628E
Audio Products - Alarms, Buzzers, and Sirens SC628E
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628E SC628E
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 64 to 74 dB 55 dB
Frequency 1900 Hz 1900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Model L General Alarm Sirens - L-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Alarm Type Siren
Mounting Surface,Wall
Sound Level 122 dB
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Electronic Sounders - 2222434 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details