TRANSDUCER, PIEZO, 1.9KHZ, 75DBA, 28VDC; Transducer Function:Alarm; Tones:Fast Pulse; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:23mA; Sound Level SPL:75dBA; Resonant Frequency:1.9kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 82K6504 |
| Product Name | Transducer, Piezo, 1.9Khz, 75Dba, 28Vdc; Transducer Function Mallory |