Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC628CPNR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 93 @ 2 ft Max Current (mA): 6 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 93.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 93 @ 2 ft Max Current (mA): 6 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 93.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC628CPNR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC628CPNR
30mm Alarms with Screw Terminals SC628CPNR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 93 @ 2 ft Max Current (mA): 6 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 93.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chime Freq (hZ): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 79 to 93 @ 2 ft Max Current (mA): 6 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 79.0 Typical dB: 93.0 RoHS: Yes

Supplier's Site Datasheet
Alarm, Chime Tone, Loud, 2900 Freq. (HZ) 6-28 DC V, C CASE - 70186746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Chime Tone, Loud, 2900 Freq. (HZ) 6-28 DC V, C CASE
70186746
Alarm, Chime Tone, Loud, 2900 Freq. (HZ) 6-28 DC V, C CASE 70186746
Mallory Sonalert loud chime tone alarm

Mallory Sonalert loud chime tone alarm

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - SC628CPNR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628CPNR
Audio Products - Alarms, Buzzers, and Sirens SC628CPNR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC628CPNR 70186746 SC628CPNR
Product Name 30mm Alarms with Screw Terminals Alarm, Chime Tone, Loud, 2900 Freq. (HZ) 6-28 DC V, C CASE Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS
Sound Level 79 to 93 dB 85 to 95 dB 84 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Supply Voltage DC or Battery DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

10-30V DC Frame C Rec. Horn Red Beacon - 855H-RC30C4 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
Electronic Sounders - 1974626 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
Operating Voltage 115 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details