Mallory Sonalert Products, Inc. Transducer, Piezo, 2.9Khz, 86Dba, 28Vdc; Transducer Function Mallory SC628CPN

Description
TRANSDUCER, PIEZO, 2.9KHZ, 86DBA, 28VDC; Transducer Function:Alarm; Tones:Chime; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:16mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
TRANSDUCER, PIEZO, 2.9KHZ, 86DBA, 28VDC; Transducer Function:Alarm; Tones:Chime; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:16mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 2.9Khz, 86Dba, 28Vdc; Transducer Function Mallory - 99B1694 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 2.9Khz, 86Dba, 28Vdc; Transducer Function Mallory
99B1694
Transducer, Piezo, 2.9Khz, 86Dba, 28Vdc; Transducer Function Mallory 99B1694
TRANSDUCER, PIEZO, 2.9KHZ, 86DBA, 28VDC; Transducer Function:Alarm; Tones:Chime; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:16mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: No

TRANSDUCER, PIEZO, 2.9KHZ, 86DBA, 28VDC; Transducer Function:Alarm; Tones:Chime; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Current Max:16mA; Sound Level SPL:86dBA; Resonant Frequency:2.9kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 99B1694
Product Name Transducer, Piezo, 2.9Khz, 86Dba, 28Vdc; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details