Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 77 to 88 @ 2 ft Max Current (mA): 6 - 23 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 88.0 RoHS: Yes
PIEZOELECTRIC ALARM; 68 DBA (MIN.) @ 2 FT., 6 VAC/VDC; SLOW PULSE; PANEL MOUNT
| Mallory Sonalert Products, Inc. | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SC628AJR | 70186701 |
| Product Name | 30mm Alarms with Screw Terminals | PIEZOELECTRIC ALARM; 68 DBA (MIN.) @ 2 FT., 6 VAC/VDC; SLOW PULSE; PANEL MOUNT |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | Flush or Panel Mounted |
| Agency Approvals | RoHS; CUL | |
| Sound Level | 77 to 88 dB | 75 to 85 dB |
| Frequency | 2900 Hz | 2900 Hz |
| Supply Voltage | AC; DC or Battery | AC; DC or Battery |