Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 77 to 88 @ 2 ft Max Current (mA): 6 - 23 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 77.0 Typical dB: 88.0 RoHS: No
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | SC628AJ |
| Product Name | 30mm Alarms with Screw Terminals |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals |
| Agency Approvals | CUL |
| Sound Level | 77 to 88 dB |
| Frequency | 2900 Hz |