Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 1900.0 Volt Rating: 6 to 28 AC/DC Typical Loudness (dBa): 57 to 68 @ 2 ft Max Current (mA): 3 - 13 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 57.0 Typical dB: 68.0 RoHS: No
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SC628AEJ | SC628AEJ |
| Product Name | 30mm Alarms with Screw Terminals | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | |
| Sound Level | 57 to 68 dB | 3 dB |
| Frequency | 1900 Hz |