TRANSDUCER, PIEZO, 1.75KHZ, 72DBA, 16VDC; Transducer Function:Alarm; Tones:Slow Pulse, Warble; Supply Voltage Min:6V; Supply Voltage Max:16V; Operating Current Max:27mA; Sound Level SPL:81dBA; Resonant Frequency:2.9kHz; Colour:Black RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 44F3218 |
| Product Name | Transducer, Piezo, 1.75Khz, 72Dba, 16Vdc; Transducer Function Mallory |